Newport MKS Spacer Block, For CN26C 90° Rail Carrier RH-40

Description
The RH-40 Spacer Block works with the CN26C 90° Carrier on an X26 Optical Rail.
Request a Quote
Description
The RH-40 Spacer Block works with the CN26C 90° Carrier on an X26 Optical Rail.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spacer Block, For CN26C 90° Rail Carrier - RH-40 - Newport MKS
Irvine, CA, United States
Spacer Block, For CN26C 90° Rail Carrier
RH-40
Spacer Block, For CN26C 90° Rail Carrier RH-40
The RH-40 Spacer Block works with the CN26C 90° Carrier on an X26 Optical Rail.

The RH-40 Spacer Block works with the CN26C 90° Carrier on an X26 Optical Rail.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number RH-40
Product Name Spacer Block, For CN26C 90° Rail Carrier
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Carrier, 76.2 mm, for 9731/9732 Optical Rails, M4 & M6 - 9742-M - Newport MKS
Specs
Style Metric
Length 3 inch (76.2 mm)
Width 2.6 inch (66 mm)
View Details
Precision Optical Rail, 12.46 in. Length, 3.93 in. Width, 12 in. Scale - PRL-12 - Newport MKS
Specs
Style Metric
Length 12.46 inch (316 mm)
Width 3.93 inch (99.8 mm)
View Details
ezTrac Optical Rail, 6.0 in. Length - 9023NF - Newport MKS
Specs
Style Metric
Length 6 inch (152 mm)
Width 0.7520 inch (19.1 mm)
View Details