Newport MKS Riser Base, 25 mm, SL Series Optical Mounts RH-25

Description
The RH-25 Riser Base is a 25 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height >75 which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.
Request a Quote
Description
The RH-25 Riser Base is a 25 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height >75 which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Base, 25 mm, SL Series Optical Mounts - RH-25 - Newport MKS
Irvine, CA, United States
Riser Base, 25 mm, SL Series Optical Mounts
RH-25
Riser Base, 25 mm, SL Series Optical Mounts RH-25
The RH-25 Riser Base is a 25 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height >75 which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.

The RH-25 Riser Base is a 25 mm high riser base for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height >75 which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number RH-25
Product Name Riser Base, 25 mm, SL Series Optical Mounts
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, UHV, Center, 2.0 in., 2-Axis - 8822-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster - V100-AX - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
45 Degree Optic Mount, Fixed, 25.4 mm Diameter, A-LINE - LH-1X-45 - Newport MKS
Specs
Mount Type Lens Holder; 45-Degree Optic Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Mirror Mount, UHV, Clear Edge, 2.0 in. Diameter, 2-Axis - 8822-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details