The Q-TMS-4 Optical Pedestal Post Holder with Clamping Fork provides a means to hold and adjust the PS series Pedestal and Extension Posts. This 4.0 in. (101.6 mm) height holder for 1.0 in. (25.4 mm) diameter pedestal posts includes a clamping fork to allow mounting anywhere on an optical table. These holders are ideal for the Aegis Qube beam routing system.
| Newport MKS | |
|---|---|
| Product Category | Tool Holders |
| Product Number | Q-TMS-4 |
| Product Name | Optical Post Holder, 4.0 in. Height, 1.0 in. Posts, Inc. Clamping Fork |
| Type | Post Holder |