Newport MKS Kinematic Flip Base, Threaded 8-32 Mounting PS-KF

Description
The PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has 8-32 (M4) threads for mounting.
Request a Quote
Description
The PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has 8-32 (M4) threads for mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Flip Base, Threaded 8-32 Mounting - PS-KF - Newport MKS
Irvine, CA, United States
Kinematic Flip Base, Threaded 8-32 Mounting
PS-KF
Kinematic Flip Base, Threaded 8-32 Mounting PS-KF
The PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has 8-32 (M4) threads for mounting.

The PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF base is compact in size, extending overall height by only 0.50 in. (12.7 mm) and has 8-32 (M4) threads for mounting.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PS-KF
Product Name Kinematic Flip Base, Threaded 8-32 Mounting
Mount Type Mirror Mount; Kin-a-Flip Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , Clear Edge, Rear Load, 2.0 in, 2 Locking Knobs, Left-Handed - SN200-R2K-LH - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Gimbal Optical Mount, 1.0 in. Diameter, (2) BM Micrometers - SL25.4BM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 15 mm (0.0394 to 0.5906 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 2.0 in., 2 Locking Knob Adjustment - U200-AC2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 9.9 to 15.5 mm (0.3898 to 0.6102 inch)
View Details