Newport MKS Mercury-Xenon Arc Lamp, 1000 W, Ozone Free 6295NS

Description
The 6295NS Ozone Free Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 6162 Socket Adapter (not included).
Request a Quote
Description
The 6295NS Ozone Free Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 6162 Socket Adapter (not included).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mercury-Xenon Arc Lamp, 1000 W, Ozone Free - 6295NS - Newport MKS
Irvine, CA, United States
Mercury-Xenon Arc Lamp, 1000 W, Ozone Free
6295NS
Mercury-Xenon Arc Lamp, 1000 W, Ozone Free 6295NS
The 6295NS Ozone Free Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond. Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately. This lamp is compatible with the 6162 Socket Adapter (not included).

The 6295NS Ozone Free Hg(Xe) Arc Lamp is 1000 watt with a 1.0 x 3.0 mm effective arc size. Strong mercury lines through the visible and ultraviolet dominate the output spectrum of these lamps. A continuum in the infrared persists to 2.5 μm and beyond.

Due to its intense UV spectral output profile below 400 nm, Oriel recommends wearing the necessary safety equipment such as UV protective eyewear. Safety goggles or spectacles are offered separately.

This lamp is compatible with the 6162 Socket Adapter (not included).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 6295NS
Product Name Mercury-Xenon Arc Lamp, 1000 W, Ozone Free
Type Mercury-Xenon Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Light Source, Mercury-Xenon, 1000 W, F/0.7 4 Element Aspherab - 66926-1000HX-R07 - Newport MKS
Specs
Type Mercury-Xenon Light Source
Power 1000 watts
View Details
Laser Diode, Fiber Pigtailed, 1310 nm, 1.5 mW, 9/125 Single-mode, FC. - LD-1310-31B - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0015 watts
View Details
Arc Lamp, Mercury, 200 W, 0.6 x 2.2 mm Effective Arc Size - 6283NS - Newport MKS
Specs
Type Mercury Arc Lamp
Power 200 watts
View Details