Newport MKS Achromatic Lens, NIR, 50.0 mm Diameter, 100.0 mm EFL, 750-1550 nm PAC20AR.16

Description
The PAC20AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC20AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 50.0 mm Diameter, 100.0 mm EFL, 750-1550 nm - PAC20AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 50.0 mm Diameter, 100.0 mm EFL, 750-1550 nm
PAC20AR.16
Achromatic Lens, NIR, 50.0 mm Diameter, 100.0 mm EFL, 750-1550 nm PAC20AR.16
The PAC20AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC20AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 1.99 inch (50.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 100.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC20AR.16
Product Name Achromatic Lens, NIR, 50.0 mm Diameter, 100.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 87.86 mm (3.46 inch)
Center Thickness 20 mm (0.7874 inch)
Edge Thickness 13.89 mm (0.5469 inch)
Diameter / Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens Kit, 350-700 nm Antireflection Coating - 5720-A-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm, 1000-1550nm - CKX012AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 62.9 mm EFL, Uncoated - KBX145 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 58.18 mm (2.29 inch)
Center Thickness 13.77 mm (0.5422 inch)
View Details
Negative Achromatic Doublet Lens, Visible, 25 mm, -50 mm EFL, 400-700 nm - NAC048 - Newport MKS
Specs
Lens Type Achromats
Focal Length -53.33 mm (-2.1 inch)
Center Thickness 6.56 mm (0.2583 inch)
View Details