Newport MKS Negative Achromatic Doublet Lens, Visible, 25 mm, -50 mm EFL, 400-700 nm NAC048

Description
The NAC048 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC048 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 25 mm, -50 mm EFL, 400-700 nm - NAC048 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 25 mm, -50 mm EFL, 400-700 nm
NAC048
Negative Achromatic Doublet Lens, Visible, 25 mm, -50 mm EFL, 400-700 nm NAC048
The NAC048 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC048 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -50 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC048
Product Name Negative Achromatic Doublet Lens, Visible, 25 mm, -50 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -53.33 mm (-2.1 inch)
Center Thickness 6.56 mm (0.2583 inch)
Edge Thickness 9.06 mm (0.3567 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 50.2 mm, Uncoated - CKX050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Calcium Fluoride Plano-Convex Lens, 12.7 mm, 25.4 mm FL, 180-8000 nm - CAPX10 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 0.8900 mm (0.0350 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX145AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 58.18 mm (2.29 inch)
Center Thickness 13.77 mm (0.5422 inch)
View Details
Aspheric Objective Lens, 30x, 6.2 mm EFL, 350-700 nm - 5723-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details