Newport MKS Achromatic Lens, NIR, 25.0 mm Diameter, 75.0 mm EFL, 750-1550 nm PAC19AR.16

Description
The PAC19AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC19AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 25.0 mm Diameter, 75.0 mm EFL, 750-1550 nm - PAC19AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 25.0 mm Diameter, 75.0 mm EFL, 750-1550 nm
PAC19AR.16
Achromatic Lens, NIR, 25.0 mm Diameter, 75.0 mm EFL, 750-1550 nm PAC19AR.16
The PAC19AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC19AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC19AR.16
Product Name Achromatic Lens, NIR, 25.0 mm Diameter, 75.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 69.06 mm (2.72 inch)
Center Thickness 10 mm (0.3937 inch)
Edge Thickness 7.98 mm (0.3142 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700nm - KBC073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Achromatic Doublet Lens, Visible, 38.1 mm, 300 mm EFL, 430-700 nm - PAC082AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 295 mm (11.61 inch)
Center Thickness 11 mm (0.4331 inch)
View Details
Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 650-1000nm - CKIT-2AR.16-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details