Newport MKS Achromatic Doublet Lens, Visible, 38.1 mm, 300 mm EFL, 430-700 nm PAC082AR.14

Description
The PAC082AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 300 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC082AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 300 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 38.1 mm, 300 mm EFL, 430-700 nm - PAC082AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 38.1 mm, 300 mm EFL, 430-700 nm
PAC082AR.14
Achromatic Doublet Lens, Visible, 38.1 mm, 300 mm EFL, 430-700 nm PAC082AR.14
The PAC082AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 300 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC082AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 300 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC082AR.14
Product Name Achromatic Doublet Lens, Visible, 38.1 mm, 300 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 295 mm (11.61 inch)
Center Thickness 11 mm (0.4331 inch)
Edge Thickness 9.6 mm (0.3780 inch)
Diameter / Length 38.1 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Objective Lens, 40x, 4.5 mm EFL, 1050-1600 nm - 5722-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 430-700nm - KBX019AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL, 1000-1550nm - CKV200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 35.00 mm EFL - APAC16 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 28.14 mm (1.11 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details