Newport MKS Achromatic Lens, Broadband, 25.00 mm, 125.00 mm EFL, 345-700 nm PAC19AR.15

Description
The PAC19AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 125.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote
Description
The PAC19AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 125.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, Broadband, 25.00 mm, 125.00 mm EFL, 345-700 nm - PAC19AR.15 - Newport MKS
Irvine, CA, United States
Achromatic Lens, Broadband, 25.00 mm, 125.00 mm EFL, 345-700 nm
PAC19AR.15
Achromatic Lens, Broadband, 25.00 mm, 125.00 mm EFL, 345-700 nm PAC19AR.15
The PAC19AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 125.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

The PAC19AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 125.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC19AR.15
Product Name Achromatic Lens, Broadband, 25.00 mm, 125.00 mm EFL, 345-700 nm
Lens Type Achromats
Focal Length 122 mm (4.79 inch)
Center Thickness 7.5 mm (0.2953 inch)
Edge Thickness 5.99 mm (0.2358 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-200mm FL,650-1000nm - CKV200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, Uncoated - KBX055 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Achromatic Doublet Lens, Visible, 25.4 mm, 50.8 mm EFL, 430-700 nm - PAC040AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 45.2 mm (1.78 inch)
Center Thickness 9.8 mm (0.3858 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm - KBX046AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details