Newport MKS Achromatic Lens, Broadband, 25.00 mm, 75.00 mm EFL, 345-700 nm PAC17AR.15

Description
The PAC17AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote
Description
The PAC17AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, Broadband, 25.00 mm, 75.00 mm EFL, 345-700 nm - PAC17AR.15 - Newport MKS
Irvine, CA, United States
Achromatic Lens, Broadband, 25.00 mm, 75.00 mm EFL, 345-700 nm
PAC17AR.15
Achromatic Lens, Broadband, 25.00 mm, 75.00 mm EFL, 345-700 nm PAC17AR.15
The PAC17AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

The PAC17AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.98 inch (25.0 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 75.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC17AR.15
Product Name Achromatic Lens, Broadband, 25.00 mm, 75.00 mm EFL, 345-700 nm
Lens Type Achromats
Focal Length 71.45 mm (2.81 inch)
Center Thickness 8 mm (0.3150 inch)
Edge Thickness 5.44 mm (0.2142 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Doublet Lens, Visible, 50.8 mm, 150 mm EFL, 400-700 nm - PAC086 - Newport MKS
Specs
Lens Type Achromats
Focal Length 144 mm (5.65 inch)
Center Thickness 12.5 mm (0.4921 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 650-1000nm - KBC046AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm - KBX043AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX055AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details