Newport MKS Achromatic Lens, NIR, 25.0 mm Diameter, 40.0 mm EFL, 750-1550 nm PAC15AR.16

Description
The PAC15AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC15AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 25.0 mm Diameter, 40.0 mm EFL, 750-1550 nm - PAC15AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 25.0 mm Diameter, 40.0 mm EFL, 750-1550 nm
PAC15AR.16
Achromatic Lens, NIR, 25.0 mm Diameter, 40.0 mm EFL, 750-1550 nm PAC15AR.16
The PAC15AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC15AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC15AR.16
Product Name Achromatic Lens, NIR, 25.0 mm Diameter, 40.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 31.74 mm (1.25 inch)
Center Thickness 15 mm (0.5906 inch)
Edge Thickness 11.09 mm (0.4366 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 50.2 mm FL, FS, 245-440nm - CSX050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 350-700 nm - 5721-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 19.0 mm EFL, 430-700nm - KBX025AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 17.19 mm (0.6768 inch)
Center Thickness 5.22 mm (0.2055 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000nm - KBX157AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details