Newport MKS Achromatic Lens, Broadband, 12.50 mm, 40.00 mm EFL, 345-700 nm PAC12AR.15

Description
The PAC12AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote
Description
The PAC12AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, Broadband, 12.50 mm, 40.00 mm EFL, 345-700 nm - PAC12AR.15 - Newport MKS
Irvine, CA, United States
Achromatic Lens, Broadband, 12.50 mm, 40.00 mm EFL, 345-700 nm
PAC12AR.15
Achromatic Lens, Broadband, 12.50 mm, 40.00 mm EFL, 345-700 nm PAC12AR.15
The PAC12AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

The PAC12AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC12AR.15
Product Name Achromatic Lens, Broadband, 12.50 mm, 40.00 mm EFL, 345-700 nm
Lens Type Achromats
Focal Length 37.61 mm (1.48 inch)
Center Thickness 5.5 mm (0.2165 inch)
Edge Thickness 4.3 mm (0.1693 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 430-700nm - KBX019AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 430-700 nm - CSV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1064nm - KBX157AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX046AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details