The PAC091AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 500 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | PAC091AR.14 |
| Product Name | Achromatic Doublet Lens, Visible, 50.8 mm, 500 mm EFL, 430-700 nm |
| Lens Type | Achromats |
| Focal Length | 495 mm (19.47 inch) |
| Center Thickness | 11.66 mm (0.4591 inch) |
| Edge Thickness | 10.1 mm (0.3976 inch) |
| Diameter / Length | 50.8 mm (2 inch) |