Newport MKS Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm PAC10AR.15

Description
The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote
Description
The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm - PAC10AR.15 - Newport MKS
Irvine, CA, United States
Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm
PAC10AR.15
Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm PAC10AR.15
The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

The PAC10AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 25.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC10AR.15
Product Name Achromatic Lens, Broadband, 12.50 mm, 25.00 mm EFL, 345-700 nm
Lens Type Achromats
Focal Length 21.69 mm (0.8539 inch)
Center Thickness 7 mm (0.2756 inch)
Edge Thickness 4.99 mm (0.1965 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 250 mm FL, 180-8000 nm - CAPX16 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.23 mm (0.1272 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 600-1050 nm - 5722-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 25 mm FL, 400-700 nm - CKX11-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 23.09 mm (0.9091 inch)
Center Thickness 2.9 mm (0.1142 inch)
View Details
Achromatic Doublet Lens, Visible, 12.7 mm, 50.8 mm EFL, 400-700 nm - PAC028 - Newport MKS
Specs
Lens Type Achromats
Focal Length 48.8 mm (1.92 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details