Newport MKS Achromatic Doublet Lens, Visible, 50.8 mm, 200 mm EFL, 430-700 nm PAC087AR.14

Description
The PAC087AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 200 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC087AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 200 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 50.8 mm, 200 mm EFL, 430-700 nm - PAC087AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 50.8 mm, 200 mm EFL, 430-700 nm
PAC087AR.14
Achromatic Doublet Lens, Visible, 50.8 mm, 200 mm EFL, 430-700 nm PAC087AR.14
The PAC087AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 200 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC087AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 2 inch (50.8 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 200 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC087AR.14
Product Name Achromatic Doublet Lens, Visible, 50.8 mm, 200 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 194 mm (7.65 inch)
Center Thickness 12 mm (0.4724 inch)
Edge Thickness 8.1 mm (0.3189 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Doublet Lens, Visible, 50.8 mm, 200 mm EFL, 400-700 nm - PAC087 - Newport MKS
Specs
Lens Type Achromats
Focal Length 194 mm (7.65 inch)
Center Thickness 12 mm (0.4724 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm - KBX049AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 50 mm FL, 400-700 nm - CKX16-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 4.24 mm (0.1669 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 1050-1600 nm - 5725-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details