Newport MKS Achromatic Lens, NIR, 12.0 mm Diameter, 50.0 mm EFL, 750-1550 nm PAC07AR.16

Description
The PAC07AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC07AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 12.0 mm Diameter, 50.0 mm EFL, 750-1550 nm - PAC07AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 12.0 mm Diameter, 50.0 mm EFL, 750-1550 nm
PAC07AR.16
Achromatic Lens, NIR, 12.0 mm Diameter, 50.0 mm EFL, 750-1550 nm PAC07AR.16
The PAC07AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC07AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC07AR.16
Product Name Achromatic Lens, NIR, 12.0 mm Diameter, 50.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 46.7 mm (1.84 inch)
Center Thickness 5.5 mm (0.2165 inch)
Edge Thickness 4.8 mm (0.1890 inch)
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, 650-1000nm - KBC019AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspherical Lenses, Achromatic, 9.00 mm Diameter, 12.00 mm EFL - APAC10 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 8.16 mm (0.3213 inch)
Center Thickness 6.06 mm (0.2386 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 100 mm FL, 400-700 nm - CKX18-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 97.98 mm (3.86 inch)
Center Thickness 3.16 mm (0.1244 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, 1000-1550nm - KBC031AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details