Newport MKS Achromatic Doublet Lens, Visible, 38.1 mm, 76.2 mm EFL, 430-700 nm PAC070AR.14

Description
The PAC070AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC070AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 38.1 mm, 76.2 mm EFL, 430-700 nm - PAC070AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 38.1 mm, 76.2 mm EFL, 430-700 nm
PAC070AR.14
Achromatic Doublet Lens, Visible, 38.1 mm, 76.2 mm EFL, 430-700 nm PAC070AR.14
The PAC070AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC070AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1.5 inch (38.1 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 76.2 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC070AR.14
Product Name Achromatic Doublet Lens, Visible, 38.1 mm, 76.2 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 68.2 mm (2.69 inch)
Center Thickness 14 mm (0.5512 inch)
Edge Thickness 9.9 mm (0.3898 inch)
Diameter / Length 38.1 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 430-700nm - KBX076AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm, -6.4mm FL, Uncoated - CKV006 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details