Newport MKS Achromatic Lens, NIR, 12.0 mm Diameter, 40.0 mm EFL, 750-1550 nm PAC06AR.16

Description
The PAC06AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC06AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 12.0 mm Diameter, 40.0 mm EFL, 750-1550 nm - PAC06AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 12.0 mm Diameter, 40.0 mm EFL, 750-1550 nm
PAC06AR.16
Achromatic Lens, NIR, 12.0 mm Diameter, 40.0 mm EFL, 750-1550 nm PAC06AR.16
The PAC06AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC06AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 40.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC06AR.16
Product Name Achromatic Lens, NIR, 12.0 mm Diameter, 40.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 35.67 mm (1.4 inch)
Center Thickness 7 mm (0.2756 inch)
Edge Thickness 6.12 mm (0.2409 inch)
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -25 mm EFL, 1000-1550nm - KBC046AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 650-1000nm - KBC082AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm - 5724-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details