Newport MKS Achromatic Doublet Lens, Visible, 25.4 mm, 175 mm EFL, 430-700 nm PAC061AR.14

Description
The PAC061AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 175 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC061AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 175 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 25.4 mm, 175 mm EFL, 430-700 nm - PAC061AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 25.4 mm, 175 mm EFL, 430-700 nm
PAC061AR.14
Achromatic Doublet Lens, Visible, 25.4 mm, 175 mm EFL, 430-700 nm PAC061AR.14
The PAC061AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 175 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC061AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 175 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC061AR.14
Product Name Achromatic Doublet Lens, Visible, 25.4 mm, 175 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 172 mm (6.78 inch)
Center Thickness 6.3 mm (0.2480 inch)
Edge Thickness 5.2 mm (0.2047 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Doublet Lens, Visible, 6.35 mm, 25.4 mm EFL, 400-700 nm - PAC016 - Newport MKS
Specs
Lens Type Achromats
Focal Length 23.9 mm (0.9409 inch)
Center Thickness 3 mm (0.1181 inch)
View Details
Achromatic Doublet Lens, Visible, 6.35 mm, 31.8 mm EFL, 430-700 nm - PAC017AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 29.8 mm (1.17 inch)
Center Thickness 3.7 mm (0.1457 inch)
View Details
Aspheric Lens Kit, 600-1050 nm Antireflection Coating - 5720-B-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 25.4mm, 650-1000nm - CKX025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 16.98 mm (0.6685 inch)
Center Thickness 12.79 mm (0.5035 inch)
View Details