Newport MKS Achromatic Lens, NIR, 12.0 mm Diameter, 35.0 mm EFL, 750-1550 nm PAC05AR.16

Description
The PAC05AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 35.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC05AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 35.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 12.0 mm Diameter, 35.0 mm EFL, 750-1550 nm - PAC05AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 12.0 mm Diameter, 35.0 mm EFL, 750-1550 nm
PAC05AR.16
Achromatic Lens, NIR, 12.0 mm Diameter, 35.0 mm EFL, 750-1550 nm PAC05AR.16
The PAC05AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 35.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC05AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 35.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC05AR.16
Product Name Achromatic Lens, NIR, 12.0 mm Diameter, 35.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 30.73 mm (1.21 inch)
Center Thickness 7 mm (0.2756 inch)
Edge Thickness 6 mm (0.2362 inch)
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 25.00 mm Diameter, 50.00 mm EFL - APAC18 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 44.12 mm (1.74 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -500 mm EFL, 1000-1550nm - KBC070AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -501 mm (-19.72 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5.13 in. Focal Length, 7.1 mm Edge, DURALENS - 61001-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.1 mm (0.2795 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details