Newport MKS Achromatic Lens, Broadband, 12.50 mm, 50.00 mm EFL, 345-700 nm PAC13AR.15

Description
The PAC13AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote
Description
The PAC13AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, Broadband, 12.50 mm, 50.00 mm EFL, 345-700 nm - PAC13AR.15 - Newport MKS
Irvine, CA, United States
Achromatic Lens, Broadband, 12.50 mm, 50.00 mm EFL, 345-700 nm
PAC13AR.15
Achromatic Lens, Broadband, 12.50 mm, 50.00 mm EFL, 345-700 nm PAC13AR.15
The PAC13AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

The PAC13AR.15 Broadband Achromatic Lens is a 345 nm to 700 nm anti-reflection coated, 0.49 inch (12.5 mm) diameter, N-FK5 and N-F2 achromatic doublet lens with an effective focal length of 50.0 mm. This achromat is computer optimized to provide diffraction limited performance for polychromatic illumination applications in the 345 to 550 nm spectral range. It is the idea choice for fluorescence applications, UV light source applications, UV LED’s, and Nd: YAG lasers. Spherical and chromatic aberrations are minimized to provide superior performance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC13AR.15
Product Name Achromatic Lens, Broadband, 12.50 mm, 50.00 mm EFL, 345-700 nm
Lens Type Achromats
Focal Length 47.78 mm (1.88 inch)
Center Thickness 5.5 mm (0.2165 inch)
Edge Thickness 4.55 mm (0.1791 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 1064nm - KBX076AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Achromatic Doublet Lens, Visible, 25.4 mm, 200 mm EFL, 400-700 nm - PAC064 - Newport MKS
Specs
Lens Type Achromats
Focal Length 197 mm (7.76 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm, 430-700 nm - CKX012AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.51 mm (0.2957 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 75.6mm, 650-1000nm - CKX075AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 72.27 mm (2.85 inch)
Center Thickness 5.12 mm (0.2016 inch)
View Details