Newport MKS Mirror Mount, Industrial, Vertical Drive, 25.4 mm, 2 Locking Allen-Keys, M4 M-HVM-1i

Description
The M-HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 25.4mm (1 inch) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 19.05 mm thickness, the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.
Request a Quote
Description
The M-HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 25.4mm (1 inch) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 19.05 mm thickness, the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, 25.4 mm, 2 Locking Allen-Keys, M4 - M-HVM-1i - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, 25.4 mm, 2 Locking Allen-Keys, M4
M-HVM-1i
Mirror Mount, Industrial, Vertical Drive, 25.4 mm, 2 Locking Allen-Keys, M4 M-HVM-1i
The M-HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 25.4mm (1 inch) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package. This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 19.05 mm thickness, the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.

The M-HVM-1i Industrial Vertical Drive Kinematic Optical Mount is unlike any optical mount in its class. It's very stable and yet easy to adjust without burning your fingers. The HVM’s unique ball-and-wedge drive mechanism enhances the overall performance of the 25.4mm (1 inch) diameter optical mount by reducing stiction and backlash to negligible levels while maintaining a compact and robust package.

This unique drive mechanism also allows substantial angular tilt without adjustment screws protruding from the back of the mount, where fingers can block the beam. At a scant 19.05 mm thickness, the HVM can be placed in optical systems requiring minimum footprint. Newport’s in-line spring mechanism provides targeted tension at appropriate points to ensure the HVM is stable both short-term and long-term. The high resolution adjustment screws have a locking mechanism to prevent inadvertent adjustment. This same mechanism provides the ability to customize the feel/tension of each adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-HVM-1i
Product Name Mirror Mount, Industrial, Vertical Drive, 25.4 mm, 2 Locking Allen-Keys, M4
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , Clear Edge, 2.0 in., 2 254-TPI Knobs - SN200-F2K-254 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Diameter Adapter, 605-2 Gimbal Mount, 2.0 to 1.0 in. - 605A-2-1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 3.5 to 10 mm (0.1378 to 0.3937 inch)
View Details
Flipper Mount, Motorized, 2.0 in., Allen-Key Adjustment, M4 - 8893-K-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Pedestal, Clean-Passivated, 101.6 mm Height, 25.4 mm Diameter, M4 - 9961-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details