Newport MKS Platform Optical Mount, PERFORMA-I, 2 x 2 in., 100 TPI, 2 Allen-Key P100-PI21

Description
The P100-PI21 PERFORMA™-i Optical Mount has been optimized for industrial OEM applications requiring precise ±4° angular adjustment, high stability, and set, lock, and forget capability. Tamper-resistant hex head precision 100 TPI integral adjustment screws provide high-resolution angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This 2 inch (50.8 mm) platorm version comes with two adjustment screws. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws.
Request a Quote
Description
The P100-PI21 PERFORMA™-i Optical Mount has been optimized for industrial OEM applications requiring precise ±4° angular adjustment, high stability, and set, lock, and forget capability. Tamper-resistant hex head precision 100 TPI integral adjustment screws provide high-resolution angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This 2 inch (50.8 mm) platorm version comes with two adjustment screws. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, PERFORMA-I, 2 x 2 in., 100 TPI, 2 Allen-Key - P100-PI21 - Newport MKS
Irvine, CA, United States
Platform Optical Mount, PERFORMA-I, 2 x 2 in., 100 TPI, 2 Allen-Key
P100-PI21
Platform Optical Mount, PERFORMA-I, 2 x 2 in., 100 TPI, 2 Allen-Key P100-PI21
The P100-PI21 PERFORMA™-i Optical Mount has been optimized for industrial OEM applications requiring precise ±4° angular adjustment, high stability, and set, lock, and forget capability. Tamper-resistant hex head precision 100 TPI integral adjustment screws provide high-resolution angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This 2 inch (50.8 mm) platorm version comes with two adjustment screws. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws.

The P100-PI21 PERFORMA™-i Optical Mount has been optimized for industrial OEM applications requiring precise ±4° angular adjustment, high stability, and set, lock, and forget capability. Tamper-resistant hex head precision 100 TPI integral adjustment screws provide high-resolution angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This 2 inch (50.8 mm) platorm version comes with two adjustment screws. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P100-PI21
Product Name Platform Optical Mount, PERFORMA-I, 2 x 2 in., 100 TPI, 2 Allen-Key
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE - LH-2DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Precision Lens Positioner, 2.0 in. Diameter, 100 TPI XY - LP-2A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Kinematic Stop, 1 in. (25.4 mm) Coarse - KS-1 - Newport MKS
Specs
Mount Type Kinematic Stop
Adjustment Type Kinematic
View Details
Collimator and Laser Diode Adapter, 11 mm, 1 inch Mirror Mounts - CLH-11 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details