Newport MKS Laser Safety Curtain, 5 x 10 ft., OTS system OTS-LSC-510

Description
The OTS-LSC-510 in an integrated laser safety curtain that connects directly to 5 foot by 10 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200W/cm^2 for 100sec based upon a 5mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OTS-LSC-510 attaches directly to the OTS or ATS overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12” gap around the perimeter of the table and when installed at its maximum height of 78.5” drapes below the table surface by 8”. The OTS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.
Request a Quote
Description
The OTS-LSC-510 in an integrated laser safety curtain that connects directly to 5 foot by 10 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200W/cm^2 for 100sec based upon a 5mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OTS-LSC-510 attaches directly to the OTS or ATS overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12” gap around the perimeter of the table and when installed at its maximum height of 78.5” drapes below the table surface by 8”. The OTS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Safety Curtain, 5 x 10 ft., OTS system - OTS-LSC-510 - Newport MKS
Irvine, CA, United States
Laser Safety Curtain, 5 x 10 ft., OTS system
OTS-LSC-510
Laser Safety Curtain, 5 x 10 ft., OTS system OTS-LSC-510
The OTS-LSC-510 in an integrated laser safety curtain that connects directly to 5 foot by 10 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200W/cm^2 for 100sec based upon a 5mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OTS-LSC-510 attaches directly to the OTS or ATS overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12” gap around the perimeter of the table and when installed at its maximum height of 78.5” drapes below the table surface by 8”. The OTS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.

The OTS-LSC-510 in an integrated laser safety curtain that connects directly to 5 foot by 10 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200W/cm^2 for 100sec based upon a 5mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OTS-LSC-510 attaches directly to the OTS or ATS overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12” gap around the perimeter of the table and when installed at its maximum height of 78.5” drapes below the table surface by 8”. The OTS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Industrial Curtains
Product Number OTS-LSC-510
Product Name Laser Safety Curtain, 5 x 10 ft., OTS system
Partition Type Laser
Unlock Full Specs
to access all available technical data

Similar Products

New Laser Safety Curtain, 4 x 10 ft., OHS system - OHS-LSC-410 - Newport MKS
Specs
Partition Type Laser
Height 49 inch (1245 mm)
Width 120 inch (3048 mm)
View Details
New Laser Safety Curtain, 5 x 12 ft., OHS system - OHS-LSC-512 - Newport MKS
Specs
Partition Type Laser
Height 49 inch (1245 mm)
Width 144 inch (3658 mm)
View Details
Laser Safety Curtain, 4 x 10 ft., OTS system - OTS-LSC-410 - Newport MKS
Specs
Partition Type Laser
Height 49 inch (1245 mm)
Width 120 inch (3048 mm)
View Details
Laser Safety Curtain, 4 x 8 ft., OTS system - OTS-LSC-48 - Newport MKS
Specs
Partition Type Laser
Height 78.5 inch (1994 mm)
Width 96 inch (2438 mm)
View Details