Newport MKS New Laser Safety Curtain, 4 x 6 ft., OHS system OHS-LSC-46

Description
The OHS-LSC-46 in an integrated laser safety curtain that connects directly to 4 foot by 6 foot OHS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200 W/cm2 for 100 s based upon a 5 mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OHS-LSC-46 attaches directly to the overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12 inch gap around the perimeter of the table and when installed at its maximum height of 78.5 in. drapes below the table surface by 8 inches. The OHS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.
Request a Quote
Description
The OHS-LSC-46 in an integrated laser safety curtain that connects directly to 4 foot by 6 foot OHS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200 W/cm2 for 100 s based upon a 5 mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OHS-LSC-46 attaches directly to the overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12 inch gap around the perimeter of the table and when installed at its maximum height of 78.5 in. drapes below the table surface by 8 inches. The OHS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Laser Safety Curtain, 4 x 6 ft., OHS system - OHS-LSC-46 - Newport MKS
Irvine, CA, United States
New Laser Safety Curtain, 4 x 6 ft., OHS system
OHS-LSC-46
New Laser Safety Curtain, 4 x 6 ft., OHS system OHS-LSC-46
The OHS-LSC-46 in an integrated laser safety curtain that connects directly to 4 foot by 6 foot OHS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200 W/cm2 for 100 s based upon a 5 mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OHS-LSC-46 attaches directly to the overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12 inch gap around the perimeter of the table and when installed at its maximum height of 78.5 in. drapes below the table surface by 8 inches. The OHS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.

The OHS-LSC-46 in an integrated laser safety curtain that connects directly to 4 foot by 6 foot OHS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200 W/cm2 for 100 s based upon a 5 mm beam diameter. Traditional laser safety curtain systems have either been supported by free standing leg structures, which typically interfere with floor space, or ceiling mounted systems which require additional time and expense to install. The OHS-LSC-46 attaches directly to the overhead shelf system to provide an integrated, laser safe, optical table system which can easily be relocated or repositioned with the lab. The ANSI rated 4 foot tall curtain is designed to provide a 12 inch gap around the perimeter of the table and when installed at its maximum height of 78.5 in. drapes below the table surface by 8 inches. The OHS-LSC is offered in several standard sizes to fit the most popular table sizes. If a wider perimeter working area is desired customers can simply purchase a larger curtain. Newport can also provide customized curtain sizes and special materials upon request.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Industrial Curtains
Product Number OHS-LSC-46
Product Name New Laser Safety Curtain, 4 x 6 ft., OHS system
Partition Type Laser
Unlock Full Specs
to access all available technical data

Similar Products

New Laser Safety Curtain, 5 x 12 ft., OHS system - OHS-LSC-512 - Newport MKS
Specs
Partition Type Laser
Height 49 inch (1245 mm)
Width 144 inch (3658 mm)
View Details
Laser Safety Curtain, 4 x 10 ft., OTS system - OTS-LSC-410 - Newport MKS
Specs
Partition Type Laser
Height 49 inch (1245 mm)
Width 120 inch (3048 mm)
View Details
Laser Safety Curtain, 4 x 8 ft., OTS system - OTS-LSC-48 - Newport MKS
Specs
Partition Type Laser
Height 78.5 inch (1994 mm)
Width 96 inch (2438 mm)
View Details
Laser Safety Curtain, 4 x 6 ft., OTS system - OTS-LSC-46 - Newport MKS
Specs
Partition Type Laser
Height 78.5 inch (1994 mm)
Width 72 inch (1829 mm)
View Details