Newport MKS ODiate® Emission Filter, 25.0 mm, 629 nm CWL, 52 nm FWHM OD8-EM629-52-B

Description
The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 629 nm CWL and 52 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. In addition to mCherry & TexasRed the following fluorophores are also compatible with this set: 5-ROX, Abberior CAGE 590 (uncaged), Abberior STAR 580, Abberior STAR ORANGE, Alexa Fluor® 568, Alexa Fluor® 594, AsRed2, ATTO 590, ATTO RHO101, ATTO RHO12, ATTO Thio12, BO-PRO-3, BOBO-3, BODIPY® TR-X, BODIPY® TR-X (Phallacidin), Calcium Crimson, CellTrace BODIPY® TR, CellTracker Red CMTPX, CF 583, CF 594, Cresyl Violet perchlorate, Crystal Violet (glycerol), FluoSpheres® Red, FusionRed, HCS LipidTOX Red Neutral Lipid Stain, HCS LipidTOX Red Phospholipidosis, Katushka2S, LIVE/DEAD® Fixable Red Dead Cell Stain, MitoTracker® Red, mKate2, mPlum, mRFP1, Nile red, Nile red (phospholipid), PromoFluor-594, ReAsH, Spectrum Red, Texas Red® (Dextran), Texas Red™ DHPE, Texas Red® R-PE, Texas Red®-X, TurboFP602, TurboFP635, TurboFP650, X-rhod-1,X-Rhod-5F. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet
Description
The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 629 nm CWL and 52 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. In addition to mCherry & TexasRed the following fluorophores are also compatible with this set: 5-ROX, Abberior CAGE 590 (uncaged), Abberior STAR 580, Abberior STAR ORANGE, Alexa Fluor® 568, Alexa Fluor® 594, AsRed2, ATTO 590, ATTO RHO101, ATTO RHO12, ATTO Thio12, BO-PRO-3, BOBO-3, BODIPY® TR-X, BODIPY® TR-X (Phallacidin), Calcium Crimson, CellTrace BODIPY® TR, CellTracker Red CMTPX, CF 583, CF 594, Cresyl Violet perchlorate, Crystal Violet (glycerol), FluoSpheres® Red, FusionRed, HCS LipidTOX Red Neutral Lipid Stain, HCS LipidTOX Red Phospholipidosis, Katushka2S, LIVE/DEAD® Fixable Red Dead Cell Stain, MitoTracker® Red, mKate2, mPlum, mRFP1, Nile red, Nile red (phospholipid), PromoFluor-594, ReAsH, Spectrum Red, Texas Red® (Dextran), Texas Red™ DHPE, Texas Red® R-PE, Texas Red®-X, TurboFP602, TurboFP635, TurboFP650, X-rhod-1,X-Rhod-5F. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODiate® Emission Filter, 25.0 mm, 629 nm CWL, 52 nm FWHM - OD8-EM629-52-B - Newport MKS
Irvine, CA, United States
ODiate® Emission Filter, 25.0 mm, 629 nm CWL, 52 nm FWHM
OD8-EM629-52-B
ODiate® Emission Filter, 25.0 mm, 629 nm CWL, 52 nm FWHM OD8-EM629-52-B
The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 629 nm CWL and 52 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband. In addition to mCherry & TexasRed the following fluorophores are also compatible with this set: 5-ROX, Abberior CAGE 590 (uncaged), Abberior STAR 580, Abberior STAR ORANGE, Alexa Fluor® 568, Alexa Fluor® 594, AsRed2, ATTO 590, ATTO RHO101, ATTO RHO12, ATTO Thio12, BO-PRO-3, BOBO-3, BODIPY® TR-X, BODIPY® TR-X (Phallacidin), Calcium Crimson, CellTrace BODIPY® TR, CellTracker Red CMTPX, CF 583, CF 594, Cresyl Violet perchlorate, Crystal Violet (glycerol), FluoSpheres® Red, FusionRed, HCS LipidTOX Red Neutral Lipid Stain, HCS LipidTOX Red Phospholipidosis, Katushka2S, LIVE/DEAD® Fixable Red Dead Cell Stain, MitoTracker® Red, mKate2, mPlum, mRFP1, Nile red, Nile red (phospholipid), PromoFluor-594, ReAsH, Spectrum Red, Texas Red® (Dextran), Texas Red™ DHPE, Texas Red® R-PE, Texas Red®-X, TurboFP602, TurboFP635, TurboFP650, X-rhod-1,X-Rhod-5F. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-EM629-52-B Emission Filter is specified for emission of mCherry / TexasRed and supports similar alternative fluorophores, designed in conjunction with OD8-EX565-59-B and OD8-DCL596-D . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high passband transmission ≥ 96% avg for 629 nm CWL and 52 nm FWHM and enhanced blocking ≥ OD10 avg over the corresponding excitation passband.


In addition to mCherry & TexasRed the following fluorophores are also compatible with this set:

5-ROX, Abberior CAGE 590 (uncaged), Abberior STAR 580, Abberior STAR ORANGE, Alexa Fluor® 568, Alexa Fluor® 594, AsRed2, ATTO 590, ATTO RHO101, ATTO RHO12, ATTO Thio12, BO-PRO-3, BOBO-3, BODIPY® TR-X, BODIPY® TR-X (Phallacidin), Calcium Crimson, CellTrace BODIPY® TR, CellTracker Red CMTPX, CF 583, CF 594, Cresyl Violet perchlorate, Crystal Violet (glycerol), FluoSpheres® Red, FusionRed, HCS LipidTOX Red Neutral Lipid Stain, HCS LipidTOX Red Phospholipidosis, Katushka2S, LIVE/DEAD® Fixable Red Dead Cell Stain, MitoTracker® Red, mKate2, mPlum, mRFP1, Nile red, Nile red (phospholipid), PromoFluor-594, ReAsH, Spectrum Red, Texas Red® (Dextran), Texas Red™ DHPE, Texas Red® R-PE, Texas Red®-X, TurboFP602, TurboFP635, TurboFP650, X-rhod-1,X-Rhod-5F.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number OD8-EM629-52-B
Product Name ODiate® Emission Filter, 25.0 mm, 629 nm CWL, 52 nm FWHM
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, Fluorescence, 25.0 mm, 690 nm Center, 50 nm Bandwidth - HPM690-50 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details
Bandpass Filter, 25.4 mm, 700±2 nm Center, 12±2 nm FWHM - 10BPF10-700 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 645 nm Cut-on - 5CGA-645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD - FBS-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details