Newport MKS ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD FBS-ND05

Description
The FBS-ND05 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBS-ND05 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD - FBS-ND05 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD
FBS-ND05
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD FBS-ND05
The FBS-ND05 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBS-ND05 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 0.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBS-ND05
Product Name ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 0.5 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, Absorptive, 12.7 mm, 0.04 OD at 546.1 nm - FR-OD05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.4 OD at 632.8 nm - FSQ-ND04 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 25.4 mm, 0.9 OD at 546.1 nm - FSR-OD90 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
High-Energy Pinhole, Molybdenum, 30 µm, 900 Series - 900PH-30 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details