Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BEAM STEERERS
NEWPORT MKS
OC1-PM -- OPTICAL POST MOUNT, 1 IN. OPTICS CAGE PLUS
Newport MKS
Optical Post Mount, 1 in. Optics Cage Plus
OC1-PM
Description
Optics Cage Post Mount, 1 in. OpticsCage+
Newport MKS
Done
Request a Quote
Email Supplier
Description
Optics Cage Post Mount, 1 in. OpticsCage+
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Newport MKS
Irvine, CA, United States
Optical Post Mount, 1 in. Optics Cage Plus
OC1-PM
Optical Post Mount, 1 in. Optics Cage Plus
OC1-PM
Optics Cage Post Mount, 1 in. OpticsCage+
Optics Cage Post Mount, 1 in. OpticsCage+
Supplier's Site
Technical Specifications
Newport MKS
Product Category
Beam Steerers
Product Number
OC1-PM
Product Name
Optical Post Mount, 1 in. Optics Cage Plus
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Laser Beam Dump, 80 W Max Average Power, 200-3000 nm
PD80
View Details
Newport MKS
Light Shield System, Connector, Shield Plate, 12 in. Height
ELM-CS
View Details
Newport MKS
Optics Cage Plus Segment, Preassembled, 6 in, Length
OC1-SEG6
View Details
Newport MKS
Light Shield System, Adjustable Light Port, 12 in. Height
ELM-LP
View Details