Newport MKS Negative Achromatic Doublet Lens, Visible, 25 mm, -30 mm EFL, 400-700 nm NAC040

Description
The NAC040 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -30 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC040 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -30 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 25 mm, -30 mm EFL, 400-700 nm - NAC040 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 25 mm, -30 mm EFL, 400-700 nm
NAC040
Negative Achromatic Doublet Lens, Visible, 25 mm, -30 mm EFL, 400-700 nm NAC040
The NAC040 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -30 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC040 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -30 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC040
Product Name Negative Achromatic Doublet Lens, Visible, 25 mm, -30 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -36.15 mm (-1.42 inch)
Center Thickness 12 mm (0.4724 inch)
Edge Thickness 16.31 mm (0.6421 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in., 200 mm EFL, 650-1000 nm - CKX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.72 inch)
Center Thickness 6.17 mm (0.2429 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -300 mm FL, FS, 430-700 nm - CSV300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 1000-1550nm - KBX157AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 150 mm EFL, 430-700nm - KBX160AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 7.22 mm (0.2844 inch)
View Details