Newport MKS Achromatic Doublet Lens, Visible, 12.7 mm, 31.8 mm EFL, 430-700 nm PAC024AR.14

Description
The PAC024AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 31.8 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC024AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 31.8 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 12.7 mm, 31.8 mm EFL, 430-700 nm - PAC024AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 12.7 mm, 31.8 mm EFL, 430-700 nm
PAC024AR.14
Achromatic Doublet Lens, Visible, 12.7 mm, 31.8 mm EFL, 430-700 nm PAC024AR.14
The PAC024AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 31.8 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC024AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 31.8 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC024AR.14
Product Name Achromatic Doublet Lens, Visible, 12.7 mm, 31.8 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 28.8 mm (1.13 inch)
Center Thickness 5.35 mm (0.2106 inch)
Edge Thickness 4.3 mm (0.1693 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Negative Achromatic Doublet Lens, Visible, 25 mm, -100 mm EFL, 400-700 nm - NAC052 - Newport MKS
Specs
Lens Type Achromats
Focal Length -102 mm (-4.03 inch)
Center Thickness 4.57 mm (0.1799 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm - CSV050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Microscope Objective Lens, Reflective, 15x, Infinite BFL - 50105-02 - Newport MKS
Specs
Lens Type Objective Lens
Lens Features Microoptic
View Details
Achromatic Lens, NIR, 50.0 mm Diameter, 100.0 mm EFL, 750-1550 nm - PAC20AR.16 - Newport MKS
Specs
Lens Type Achromats
Focal Length 87.86 mm (3.46 inch)
Center Thickness 20 mm (0.7874 inch)
View Details