The N-YGN-34 Safety Glasses are for Nd:YAG, 532 nm alignment laser wavelengths with amber color polycarbonate lenses. 33% VLT (visible light transmission). The stylish Lasersport frame is a lightweight frame designed to maximizes visibility while providing unsurpassed attenuation for the entire range of laser wavelengths. The Lasersport frame provides the best wrap around coverage for a spectacle and most comfort for the wearer. An insert for prescriptions lenses are provided with each frame. This model is CE certified. Meets ANSI Z136.1 and EN207.
Similar to Honeywell model 31-80155.
Glasses Designed to Offer Complete Laser Protection
The advanced filter technology implemented in these glasses ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The transmission curve for each model can be found by clicking on the model number in the order or specification table.
Best Wrap Around Coverage
The frame provides the best wrap around coverage for a spectacle and most comfort for the wearer.
Anti-Fog Design
The lenses used in the semi-rimless glasses are coated for anti-fogging.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | N-YGN-34 |
| Product Name | Lasersport Safety Glasses, Nd:YAG, 532 nm Alignment Laser Wavelengths |