The VAMP™ TA-7613 Tapered Amplifier is a high-power semiconductor amplifier designed to boost single-frequency light in the 775-785 nm range, delivering up to 1 W of output power at 780 nm. It features a fiber-coupled input with an FC/APC connector, active input power monitoring to prevent chip damage, and a power locking loop to reduce amplitude noise and drift. The device includes a standard output isolator, provides a beam divergence of less than 1.5 mrad, and maintains long-term power stability of less than 1% under closed-loop control. Minimum seed power of 20 mW is required for specified performance, with a safety shutoff below 10 mW. Beam pointing stability is within ±50 mrad over ±2°C temperature changes, and ASE suppression exceeds -45 dB. Operation is supported by a TA-7600-LN controller with front panel, USB, and RS232 interfaces.
The VAMP™ TA-7613 Tapered Amplifier provides amplification within the wavelength range of 775-785 nm, offering up to 1 W of power at 780 nm. The VAMP will faithfully amplify tunable single-frequency light produced by External Cavity Diode Lasers as well as other light sources of appropriate wavelength. The New Focus engineering team designed reliability and ease of use into the VAMP as well as performance. Fiber-coupling input ensures fast, easy, and reliable alignment. Active input power monitoring insures that self lasing won't damage the tapered amplifier chip. A power lock loop monitors and levels the output power to provide quiet, low-drift output all day long even when your laboratory environment changes.
The TA-7613 includes a 35 dB isolator as standard and a fixed fiber-coupled output is optional. A simple USB driven GUI provides all the control you need. When seeded with a low-ASE source such as the Vortex™ Plus or Velocity™ laser the VAMP faithfully reproduces the narrow linewidth and high contrast ratio. The VAMP will also accept other seed sources, including many home-made ECDLs.
Includes TLB-6700-LN controller.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | TA-7613 |
| Product Name | VAMP Tapered Amplifier, 775-785 nm, 1 W |