The N-STP-910 is a stabilized helium neon laser system providing a minimum CW power output of 0.50 mW at 632.991420 nm, with a 0.48 mm beam diameter and 1.70 mrad divergence. It operates in TEM₀₀ mode with linear polarization >500:1, achieving coherence lengths >300 m over one hour and >30 m over eight hours. Frequency stability is <±5 MHz over one hour and ±7 MHz over eight hours; amplitude noise is 0.1% RMS. It requires operating voltage of 80-260 VAC at 47-63 Hz and draws 4.0 mA. The device operates at 15 to +35 °C and complies with IEC 60825-1:2014 Class 2 and IEC 61010-1:2010 standards, certified by TÜV Rheinland and RoHS 3 EU 2015/863. The power supply is included. Made in the U.S.A.
The N-STP-910 Frequency/Intensity Stabilized red Helium-Neon (HeNe) Laser uses a highly refined thermal compensation technique to provide an excellent balance of output power and stability, low temperature sensitivity, and reliability. Featuring a user adjustable output power (typical: 0.35 to 0.70 mW) or frequency (blue Side: 400 to 600 MHz). It is intensity stabilized to < ±0.1% (1 hour) and frequency stabilized to as low as ±1 MHz over an 8 hour period with a lock time of < 10 minutes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. This high-performance laser is supported by a one-year warranty. A Proprietary design and manufacturing technology deliver a highly stabilized and quiet signal, immunity to ambient temperature drift and 0.5 mW (minimum) of clean, stable and reliable output power. The N-STP-910 frequency stability specifications include both a specified frequency range per time interval and per temperature interval. The short-term frequency stability of the Model N-STP-910 makes it an excellent choice for interferometers with unequal arms. Intensity stability for surface texture characterization, velocimetry, scattering and polarization. The intensity lock ensures highly stable (less than 0.1% over short intervals) output power, ideal for applications where optical signal strength varies with changes in the test subject. Examples include surface scattering, profilometry, and single axis velocimetry. CE Compliant, IEC Class 2. The power supply is included.
Frequency Stabilized Mode
Frequency stability for long path difference interferometry, metrology, holography, spectroscopy and frequency marking. The short-term frequency stability of the laser makes it an excellent choice for interferometers with unequal arms. With the coherence length on the order of 100 m, the helium neon (HeNe) laser is ideal for large depth-of-field applications in holography and metrology. Frequency stability further enhances coherence length for critical measurements or exposures. The N-STP lasers are unique in that they use induction heating to control the length of a specially designed mirror mount structure, instead of heating over the entire cavity length. In this way, the overall package can be more compact, and the servo response to correct the cavity length can happen at a higher rate.
Intensity Stabilized Mode
Intensity stability for surface texture characterization, velocimetry, scattering and polarization. The simple, one-button intensity lock ensures highly stable (less than 0.1% over short intervals) output power, ideal for applications where optical signal strength varies with changes in the test subject. Examples include surface scattering, profilometry, and single axis velocimetry. After the normal warm-up period, the output power of the laser can be adjusted to the desired level via a potentiometer adjustment.
Optimized Cavity Mirror Performance
Utilizing enhanced designs and superior optical components, the laser delivers unsurpassed operational stability and lifetimes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. This high-performance laser is supported by a one-year warranty.
HeNe Laser Advantages
HeNe Lasers use a mixture of Helium and Neon gas as the gain medium excited by an electrical discharge. Helium Neon gas lasers are based on a mature and well understood technology that offers a cost effective laser source with fundamental Gaussian beam quality, and ease of use. HeNe lasers offer a stable optical output over lifetimes greater than 20,000 hours and are insensitive to optical feedback.
HeNe Laser Mounting
ULM Series cylindrical laser mounts attach to 340-RC and 370-RC rod clamps and provide a convenient way to attach these HeNe lasers to Newport stages, tables, or breadboards. For N-STP series, please mount the laser at either end of the body indicated by shading.
Applications
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | N-STP-910 |
| Product Name | Stabilized HeNe Laser, Frequency and Intensity, 633 nm, 0.5 mW, CE |
| Power | 5.00E-4 watts |