Newport MKS Laser Diode Module, 635 nm, 3 mW, CW, Circular Beam, Micro Lens LPM635-03C

Description
The LPM635-03C Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 635 nm Laser Diode Module with 3 mW CW circular beam (using a microlens) comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. Economical LPM Series For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence
Request a Quote
Description
The LPM635-03C Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 635 nm Laser Diode Module with 3 mW CW circular beam (using a microlens) comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. Economical LPM Series For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Module, 635 nm, 3 mW, CW, Circular Beam, Micro Lens - LPM635-03C - Newport MKS
Irvine, CA, United States
Laser Diode Module, 635 nm, 3 mW, CW, Circular Beam, Micro Lens
LPM635-03C
Laser Diode Module, 635 nm, 3 mW, CW, Circular Beam, Micro Lens LPM635-03C
The LPM635-03C Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 635 nm Laser Diode Module with 3 mW CW circular beam (using a microlens) comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. Economical LPM Series For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case. Protective rubber cap included only with Class 3B lasers and above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Flow cytometry Tissue fluorescence

The LPM635-03C Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 635 nm Laser Diode Module with 3 mW CW circular beam (using a microlens) comes in a self contained module. It requires a 5 VDC external power supply. An LPMS-5-110 or LPMS-5-220 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module.

Economical LPM Series

For applications that only need laser diode modules with simple, more economical fixed output power supplies, the LPM series is suitable. The LPM modules include the diode and collimating optics in a single case.


Protective rubber cap included only with Class 3B lasers and above.

Elliptical or Circular Beam Output

All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers.


LPMS Power Supplies Recommended for Use with Laser Diode Modules

Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LPM and LQC laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.)


Power Supplies Ordered Separately

Applications


  • Spectroscopy
  • Interferometry
  • Machine vision
  • Flow cytometry
  • Tissue fluorescence
Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LPM635-03C
Product Name Laser Diode Module, 635 nm, 3 mW, CW, Circular Beam, Micro Lens
Type CW Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, Fiber Pigtailed, 670 nm, 1.2 mW, 9/125 Single-mode, FC. - LD-670-21B - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0012 watts
View Details
Arc Lamp, Mercury, 350 W, 0.8 x 2.7 mm Effective Arc Size - 6286 - Newport MKS
Specs
Type Mercury Arc Lamp
Power 350 watts
View Details
Laser Diode, Fiber Pigtailed, 850 nm, 3 mW, 50/125 MM Fiber,FC - PL85D0032FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0030 watts
View Details