Newport MKS HeNe Laser, Red, 633 nm, 257 MHz, 20.0 mW, 500:1 Polarization, CE N-LHP-845

Description
The N-LHP-845 Red HeNe Laser generates a 500:1 linearly polarized output of 20.0 mW (minimum) at 633 nm. Longitudinal mode spacing is approximately 257 MHz with the spectral bandwidth being approximately 1400 MHz (FWHM). This CE compliant, IEC Class 3B red HeNe laser offers TEM00 mode at 633 nm. The power supply is included. A spare or replaceent laser head and power supply can be purchased seperately off-line. 633 nm Output Power from 0.5 mW to 35 mW Our 35 mW Helium Neon laser is the most powerful commercial HeNe lasers available. We also offer a wide variety of lower power, and lower cost HeNe lasers to suit a wide variety of applications. The power supply is included with the red HeNe laser head. HeNe Laser Mounting ULM Series cylindrical laser mounts attach to 340-RC and 370-RC rod clamps and provide a convenient way to attach these HeNe lasers to Newport stages, tables, or breadboards. For N-LHP and N-LHR series, please mount the laser at either end of the body indicated by shading. Random or 500:1 Polarization We have models whose outputs are either polarized or randomly polarized. Due to the random fluctuation of the polarization state of the beam, it is not recommended to use a polarizer with a random polarization laser for applications where polarized light is required. The laser with the polarized output has a vertical polarization direction, when the shutter control is shown at the top. Optimized Cavity Mirror Performance Utilizing enhanced designs and superior optical components these lasers deliver unsurpassed operational stability and lifetimes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. These high-performance lasers are supported by a one-year warranty and are available off-the-shelf. HeNe Laser Advantages HeNe Lasers use a mixture of Helium and Neon gas as the gain medium excited by an electrical discharge. Helium Neon gas lasers are based on a mature and well understood technology that offers a cost effective laser source with fundamental Gaussian beam quality, and ease of use. HeNe lasers offer a stable optical output over lifetimes greater than 20,000 hours and are insensitive to optical feedback. Applications Laser Alignment Metrology Particle Measurement Velocimetry Flow Cytometry Confocal microscopy
Request a Quote
Description
The N-LHP-845 Red HeNe Laser generates a 500:1 linearly polarized output of 20.0 mW (minimum) at 633 nm. Longitudinal mode spacing is approximately 257 MHz with the spectral bandwidth being approximately 1400 MHz (FWHM). This CE compliant, IEC Class 3B red HeNe laser offers TEM00 mode at 633 nm. The power supply is included. A spare or replaceent laser head and power supply can be purchased seperately off-line. 633 nm Output Power from 0.5 mW to 35 mW Our 35 mW Helium Neon laser is the most powerful commercial HeNe lasers available. We also offer a wide variety of lower power, and lower cost HeNe lasers to suit a wide variety of applications. The power supply is included with the red HeNe laser head. HeNe Laser Mounting ULM Series cylindrical laser mounts attach to 340-RC and 370-RC rod clamps and provide a convenient way to attach these HeNe lasers to Newport stages, tables, or breadboards. For N-LHP and N-LHR series, please mount the laser at either end of the body indicated by shading. Random or 500:1 Polarization We have models whose outputs are either polarized or randomly polarized. Due to the random fluctuation of the polarization state of the beam, it is not recommended to use a polarizer with a random polarization laser for applications where polarized light is required. The laser with the polarized output has a vertical polarization direction, when the shutter control is shown at the top. Optimized Cavity Mirror Performance Utilizing enhanced designs and superior optical components these lasers deliver unsurpassed operational stability and lifetimes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. These high-performance lasers are supported by a one-year warranty and are available off-the-shelf. HeNe Laser Advantages HeNe Lasers use a mixture of Helium and Neon gas as the gain medium excited by an electrical discharge. Helium Neon gas lasers are based on a mature and well understood technology that offers a cost effective laser source with fundamental Gaussian beam quality, and ease of use. HeNe lasers offer a stable optical output over lifetimes greater than 20,000 hours and are insensitive to optical feedback. Applications Laser Alignment Metrology Particle Measurement Velocimetry Flow Cytometry Confocal microscopy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-LHP-845 is a 20 mW, 632.8 nm helium-neon laser with >90% TEM00 mode and linear polarization >500:1. Beam diameter is 0.96 mm ±5%, divergence is 0.86 mrad ±5%, and beam concentricity relative to housing is ±0.25 mm. Operating current is 7.0 mA ±0.2 mA at 3900 VDC ±100 V. Warmup to >95% power takes <15 minutes. The laser housing measures 182.9 mm × 44.2 mm × 36.0 mm. Operating temperature ranges from -20°C to +40°C with non-condensing humidity up to 99%. It complies with IEC 60825-1:2014 Class 3B and US 21 CFR 1040.10 laser safety standards, and IEC 61010-1:2010 for electrical safety. The integrated power supply accepts 115/230 VAC. The product is marked cTUVus, CE, WEEE, and UKCA, and meets RoHS 3 EU 2015/863.

Datasheet Summary
Powered by GS/AI

The N-LHP-845 is a 20 mW, 632.8 nm helium-neon laser with >90% TEM00 mode and linear polarization >500:1. Beam diameter is 0.96 mm ±5%, divergence is 0.86 mrad ±5%, and beam concentricity relative to housing is ±0.25 mm. Operating current is 7.0 mA ±0.2 mA at 3900 VDC ±100 V. Warmup to >95% power takes <15 minutes. The laser housing measures 182.9 mm × 44.2 mm × 36.0 mm. Operating temperature ranges from -20°C to +40°C with non-condensing humidity up to 99%. It complies with IEC 60825-1:2014 Class 3B and US 21 CFR 1040.10 laser safety standards, and IEC 61010-1:2010 for electrical safety. The integrated power supply accepts 115/230 VAC. The product is marked cTUVus, CE, WEEE, and UKCA, and meets RoHS 3 EU 2015/863.

Suppliers

Company
Product
Description
Supplier Links
HeNe Laser, Red, 633 nm, 257 MHz, 20.0 mW, 500:1 Polarization, CE - N-LHP-845 - Newport MKS
Irvine, CA, United States
HeNe Laser, Red, 633 nm, 257 MHz, 20.0 mW, 500:1 Polarization, CE
N-LHP-845
HeNe Laser, Red, 633 nm, 257 MHz, 20.0 mW, 500:1 Polarization, CE N-LHP-845
The N-LHP-845 Red HeNe Laser generates a 500:1 linearly polarized output of 20.0 mW (minimum) at 633 nm. Longitudinal mode spacing is approximately 257 MHz with the spectral bandwidth being approximately 1400 MHz (FWHM). This CE compliant, IEC Class 3B red HeNe laser offers TEM00 mode at 633 nm. The power supply is included. A spare or replaceent laser head and power supply can be purchased seperately off-line. 633 nm Output Power from 0.5 mW to 35 mW Our 35 mW Helium Neon laser is the most powerful commercial HeNe lasers available. We also offer a wide variety of lower power, and lower cost HeNe lasers to suit a wide variety of applications. The power supply is included with the red HeNe laser head. HeNe Laser Mounting ULM Series cylindrical laser mounts attach to 340-RC and 370-RC rod clamps and provide a convenient way to attach these HeNe lasers to Newport stages, tables, or breadboards. For N-LHP and N-LHR series, please mount the laser at either end of the body indicated by shading. Random or 500:1 Polarization We have models whose outputs are either polarized or randomly polarized. Due to the random fluctuation of the polarization state of the beam, it is not recommended to use a polarizer with a random polarization laser for applications where polarized light is required. The laser with the polarized output has a vertical polarization direction, when the shutter control is shown at the top. Optimized Cavity Mirror Performance Utilizing enhanced designs and superior optical components these lasers deliver unsurpassed operational stability and lifetimes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. These high-performance lasers are supported by a one-year warranty and are available off-the-shelf. HeNe Laser Advantages HeNe Lasers use a mixture of Helium and Neon gas as the gain medium excited by an electrical discharge. Helium Neon gas lasers are based on a mature and well understood technology that offers a cost effective laser source with fundamental Gaussian beam quality, and ease of use. HeNe lasers offer a stable optical output over lifetimes greater than 20,000 hours and are insensitive to optical feedback. Applications Laser Alignment Metrology Particle Measurement Velocimetry Flow Cytometry Confocal microscopy

The N-LHP-845 Red HeNe Laser generates a 500:1 linearly polarized output of 20.0 mW (minimum) at 633 nm. Longitudinal mode spacing is approximately 257 MHz with the spectral bandwidth being approximately 1400 MHz (FWHM). This CE compliant, IEC Class 3B red HeNe laser offers TEM00 mode at 633 nm. The power supply is included. A spare or replaceent laser head and power supply can be purchased seperately off-line.

633 nm Output Power from 0.5 mW to 35 mW

Our 35 mW Helium Neon laser is the most powerful commercial HeNe lasers available. We also offer a wide variety of lower power, and lower cost HeNe lasers to suit a wide variety of applications. The power supply is included with the red HeNe laser head.


HeNe Laser Mounting

ULM Series cylindrical laser mounts attach to 340-RC and 370-RC rod clamps and provide a convenient way to attach these HeNe lasers to Newport stages, tables, or breadboards. For N-LHP and N-LHR series, please mount the laser at either end of the body indicated by shading.


Random or 500:1 Polarization


We have models whose outputs are either polarized or randomly polarized. Due to the random fluctuation of the polarization state of the beam, it is not recommended to use a polarizer with a random polarization laser for applications where polarized light is required. The laser with the polarized output has a vertical polarization direction, when the shutter control is shown at the top.


Optimized Cavity Mirror Performance


Utilizing enhanced designs and superior optical components these lasers deliver unsurpassed operational stability and lifetimes. The mirror quality and performances are optimized to result in the highest quality HeNe lasers available in the market. These high-performance lasers are supported by a one-year warranty and are available off-the-shelf.

HeNe Laser Advantages


HeNe Lasers use a mixture of Helium and Neon gas as the gain medium excited by an electrical discharge. Helium Neon gas lasers are based on a mature and well understood technology that offers a cost effective laser source with fundamental Gaussian beam quality, and ease of use. HeNe lasers offer a stable optical output over lifetimes greater than 20,000 hours and are insensitive to optical feedback.

Applications


  • Laser Alignment
  • Metrology
  • Particle Measurement
  • Velocimetry
  • Flow Cytometry
  • Confocal microscopy
Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number N-LHP-845
Product Name HeNe Laser, Red, 633 nm, 257 MHz, 20.0 mW, 500:1 Polarization, CE
Power 0.0200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, Fiber Pigtailed, 405 nm, 75 mW, 105/125 MM Fiber, FC - PL40B075DFCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0750 watts
View Details
Laser Diode, Fiber Pigtailed, 980 nm, 3 mW, 7/125 SM Fiber, FC - PL98E0038FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0030 watts
View Details
Laser Diode, Fiber Pigtailed, 658 nm, 2 mW, 4/125 SM Fiber, FC. - PL66N0026FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0020 watts
View Details