The LDM-4984T-BTB is designed for typical telecommunication butterfly laser diode packages and includes an 800MHz Bias-T and a separate case temperature control for applications requiring tight temperature stability, both integrated inside the standard LDM-4984 mount. An SMA connector on the LDM-4984T-BTB connects to the high frequency end of the Bias-T and requires the laser anode to be on pin 10 and laser cathode on pin 11. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM-4984T-BTB features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable pin designations to accommodate virtually any laser diode pin configuration.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | LDM-4984T-BTB |
| Product Name | Laser Diode Mount, 14-pin Butterfly, Bias-T, Temp Controlled |