The MSPH-2 is a low-cost, slotted-base post holder for miniature 5/16 in. diameter MSP-Series posts. The 1/4-20 (M6) slotted base allows this post holder to be used on standard optical tables right along side standard-sized post holders and pedestals. The MSPH post holders facilitate the creation of more compact setups through the use of smaller sized optical mounts.
| Newport MKS | |
|---|---|
| Product Category | Tool Holders |
| Product Number | MSPH-2 |
| Product Name | Optical Post Holder, 2.25 in. Height, 7.9 mm Posts, 1/4-20 Slotted Base |
| Type | Post Holder |