Newport MKS Optical Rail, Miniature, 24 in. Length, 8-32 Thread and 1/4-20 CLR MRL-24M

Description
The MRL-24M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The MRL-24M consists of (2) MRL-12M rails pre-assembled for a 24 inch total length. Mini Optical Rails and Carrier components can be assembled into compact, low profile systems that provides a modular in-line foundation and three-dimensional structures for a variety of optical assemblies. Their precision dovetail construction allows components to be quickly attached, aligned, and rigidly held anywhere along the rail using MC Series rail carriers.
Request a Quote
Description
The MRL-24M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The MRL-24M consists of (2) MRL-12M rails pre-assembled for a 24 inch total length. Mini Optical Rails and Carrier components can be assembled into compact, low profile systems that provides a modular in-line foundation and three-dimensional structures for a variety of optical assemblies. Their precision dovetail construction allows components to be quickly attached, aligned, and rigidly held anywhere along the rail using MC Series rail carriers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail, Miniature, 24 in. Length, 8-32 Thread and 1/4-20 CLR - MRL-24M - Newport MKS
Irvine, CA, United States
Optical Rail, Miniature, 24 in. Length, 8-32 Thread and 1/4-20 CLR
MRL-24M
Optical Rail, Miniature, 24 in. Length, 8-32 Thread and 1/4-20 CLR MRL-24M
The MRL-24M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The MRL-24M consists of (2) MRL-12M rails pre-assembled for a 24 inch total length. Mini Optical Rails and Carrier components can be assembled into compact, low profile systems that provides a modular in-line foundation and three-dimensional structures for a variety of optical assemblies. Their precision dovetail construction allows components to be quickly attached, aligned, and rigidly held anywhere along the rail using MC Series rail carriers.

The MRL-24M Mini Optical Rail provides smooth carrier translation and wobble free clamp down. M6 clearance holes with M4 thread are provided. The MRL-24M consists of (2) MRL-12M rails pre-assembled for a 24 inch total length. Mini Optical Rails and Carrier components can be assembled into compact, low profile systems that provides a modular in-line foundation and three-dimensional structures for a variety of optical assemblies. Their precision dovetail construction allows components to be quickly attached, aligned, and rigidly held anywhere along the rail using MC Series rail carriers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number MRL-24M
Product Name Optical Rail, Miniature, 24 in. Length, 8-32 Thread and 1/4-20 CLR
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Riser Carrier, 1.0 in. Height, M4 and M6 - 9027-M - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details
ezTrac Optical Rail, 2.5 in. Length - 9022NF - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 0.7520 inch (19.1 mm)
View Details
ezTrac Optical Rail, 12.0 in. Length - 9020NF - Newport MKS
Specs
Style Metric
Length 12 inch (305 mm)
Width 0.7520 inch (19.1 mm)
View Details