Newport MKS Platform Optical Mount, 0.75 x 0.75 in, ±7° Adjustment, 8-32 MM-075-HEX

Description
The MM-075-HEX Miniature Platform Optical Mount provides a stable mounting platform for 3/4 inch (19.1 mm) diameter mirrors. The M-MM-075-HEX can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate. It uses two 100-TPI threaded hex-key adjusters for a ±7° range. The UPA.5, UPA.75, UPA1, and UPA2 optic adaptors provide a convenient and stable method to hold mirrors from 0.5 to 2 inch (12.7 to 50.8 mm) diameter on the MM-075-HEX platform mount. The optic and adaptor can easily be removed and replaced with minimal realignment. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote
Description
The MM-075-HEX Miniature Platform Optical Mount provides a stable mounting platform for 3/4 inch (19.1 mm) diameter mirrors. The M-MM-075-HEX can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate. It uses two 100-TPI threaded hex-key adjusters for a ±7° range. The UPA.5, UPA.75, UPA1, and UPA2 optic adaptors provide a convenient and stable method to hold mirrors from 0.5 to 2 inch (12.7 to 50.8 mm) diameter on the MM-075-HEX platform mount. The optic and adaptor can easily be removed and replaced with minimal realignment. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, 0.75 x 0.75 in, ±7° Adjustment, 8-32 - MM-075-HEX - Newport MKS
Irvine, CA, United States
Platform Optical Mount, 0.75 x 0.75 in, ±7° Adjustment, 8-32
MM-075-HEX
Platform Optical Mount, 0.75 x 0.75 in, ±7° Adjustment, 8-32 MM-075-HEX
The MM-075-HEX Miniature Platform Optical Mount provides a stable mounting platform for 3/4 inch (19.1 mm) diameter mirrors. The M-MM-075-HEX can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate. It uses two 100-TPI threaded hex-key adjusters for a ±7° range. The UPA.5, UPA.75, UPA1, and UPA2 optic adaptors provide a convenient and stable method to hold mirrors from 0.5 to 2 inch (12.7 to 50.8 mm) diameter on the MM-075-HEX platform mount. The optic and adaptor can easily be removed and replaced with minimal realignment. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

The MM-075-HEX Miniature Platform Optical Mount provides a stable mounting platform for 3/4 inch (19.1 mm) diameter mirrors. The M-MM-075-HEX can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate. It uses two 100-TPI threaded hex-key adjusters for a ±7° range. The UPA.5, UPA.75, UPA1, and UPA2 optic adaptors provide a convenient and stable method to hold mirrors from 0.5 to 2 inch (12.7 to 50.8 mm) diameter on the MM-075-HEX platform mount. The optic and adaptor can easily be removed and replaced with minimal realignment.

Horizontal or Vertical Mounting

Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side.
U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models.


Allen-Key Adjustment

Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation.


Dedicated Mirror Adapters


Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MM-075-HEX
Product Name Platform Optical Mount, 0.75 x 0.75 in, ±7° Adjustment, 8-32
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mount Adapter, 25.4 mm, 0.6 in. Cylindrical Laser Diode - CLD-1 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Cylindrical Laser Diode Adapter
View Details
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys - 9817-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs - 9808 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Mirror Mount, UHV, Clear Edge, 3.0 in. Diameter, 2-Axis - 8823-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details