Newport MKS Platform Optical Mount, 0.5 in., ±11° Hex Adjustment, 4-40 MM-050-HEX

Description
The MM-050-HEX Miniature Platform Optical Mount provides a stable mounting platform for 1/2 inch (12.7 mm) diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The MM-050 includes an adaptor for 1/2 inch mirrors and a 0.31 inch diameter mounting post which has 4-40 threaded hole in one end and 8-32 threaded hole in the other end. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote
Description
The MM-050-HEX Miniature Platform Optical Mount provides a stable mounting platform for 1/2 inch (12.7 mm) diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The MM-050 includes an adaptor for 1/2 inch mirrors and a 0.31 inch diameter mounting post which has 4-40 threaded hole in one end and 8-32 threaded hole in the other end. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, 0.5 in., ±11° Hex Adjustment, 4-40 - MM-050-HEX - Newport MKS
Irvine, CA, United States
Platform Optical Mount, 0.5 in., ±11° Hex Adjustment, 4-40
MM-050-HEX
Platform Optical Mount, 0.5 in., ±11° Hex Adjustment, 4-40 MM-050-HEX
The MM-050-HEX Miniature Platform Optical Mount provides a stable mounting platform for 1/2 inch (12.7 mm) diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The MM-050 includes an adaptor for 1/2 inch mirrors and a 0.31 inch diameter mounting post which has 4-40 threaded hole in one end and 8-32 threaded hole in the other end. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

The MM-050-HEX Miniature Platform Optical Mount provides a stable mounting platform for 1/2 inch (12.7 mm) diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The MM-050 includes an adaptor for 1/2 inch mirrors and a 0.31 inch diameter mounting post which has 4-40 threaded hole in one end and 8-32 threaded hole in the other end.

Horizontal or Vertical Mounting

Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side.
U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models.


Allen-Key Adjustment

Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation.


Dedicated Mirror Adapters


Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MM-050-HEX
Product Name Platform Optical Mount, 0.5 in., ±11° Hex Adjustment, 4-40
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Chuck Adaptor, 0.25 in., 1.0 in. Optic Mounts - UPA-FC - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Piezo Mirror Mount, UHV, Clear Edge, 3.0 in. Diameter, 2-Axis - 8823-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Fixed Lens Mount, 3.0 in. (76.2 mm), 8-32 Thread, A-LINE - LH-3A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 71.1 mm (2.8 inch)
View Details
Fixed Angle Mount Adapter, 16 Degree, 8-32 Threads - FAM16 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details