Newport MKS Platform Optical Mount, 12.7 mm, ±11° Hex Adjustment, M3 MM-050-HEX-M

Description
The MM-050-HEX-M Miniature Metric Platform Optical Mount provides a stable mounting platform for 12.7 mm diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The M-MM-050 includes an adaptor for 12.7 mm mirrors and a 0.31 inch diameter mounting post which has M3 threaded hole in one end and M4 threaded hole in the other end. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote
Description
The MM-050-HEX-M Miniature Metric Platform Optical Mount provides a stable mounting platform for 12.7 mm diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The M-MM-050 includes an adaptor for 12.7 mm mirrors and a 0.31 inch diameter mounting post which has M3 threaded hole in one end and M4 threaded hole in the other end. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, 12.7 mm, ±11° Hex Adjustment, M3 - MM-050-HEX-M - Newport MKS
Irvine, CA, United States
Platform Optical Mount, 12.7 mm, ±11° Hex Adjustment, M3
MM-050-HEX-M
Platform Optical Mount, 12.7 mm, ±11° Hex Adjustment, M3 MM-050-HEX-M
The MM-050-HEX-M Miniature Metric Platform Optical Mount provides a stable mounting platform for 12.7 mm diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The M-MM-050 includes an adaptor for 12.7 mm mirrors and a 0.31 inch diameter mounting post which has M3 threaded hole in one end and M4 threaded hole in the other end. Horizontal or Vertical Mounting Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side. U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models. Allen-Key Adjustment Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation. Dedicated Mirror Adapters Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

The MM-050-HEX-M Miniature Metric Platform Optical Mount provides a stable mounting platform for 12.7 mm diameter mirrors. It uses two 100-TPI threaded hex-key adjusters for a ±11° range. The M-MM-050 includes an adaptor for 12.7 mm mirrors and a 0.31 inch diameter mounting post which has M3 threaded hole in one end and M4 threaded hole in the other end.

Horizontal or Vertical Mounting

Both MM-HEX and P100-P series can be post mounted as a horizontal tip/tilt platform using the threaded hole in the center or a vertical mount using the threaded hole on the side.
U50-P ULTIMA platform mounts can also be mounted horizontally with adapter , which is already included in U50-P and U50-P1 models.


Allen-Key Adjustment

Allen-key adjustments screws are used in the miniature platform mounts to save space and prevent unintended adjustment. For long-term stability, U50-PL and U50-PL1 feature a flexure lock built into the mount body, which exerts a tangential force on the screw to prevent rotation.


Dedicated Mirror Adapters


Newport's Platform Mounts are complimented by a set of mirror cup adapters. The Mirror Cup Adapters are compatible with ULTIMA series and P100-P miniature platform mounts. They attach to the face of the platform mount through the 1/4-in. hole in the center of the platform and are locked in place by a set screw from the side. The Horizontal Adaptors attach to the mounting holes on an optical mount, providing a mechanism to convert the ULTIMA Platform Mounts to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MM-050-HEX-M
Product Name Platform Optical Mount, 12.7 mm, ±11° Hex Adjustment, M3
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, ULTIMA ® , Clear Edge, 3.0 in., No Actuators - U300-A - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Center Mount, 0.5 in. Diameter, UHV - 8885-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Cylindrical Lens Adapter, 19.0 mm Lens, CYM-2R Mount - CYM-2R-A19.0 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.05 mm (0.7500 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details