Newport MKS Industrial Optical Mount, High-Resolution Flexure, 0.75 in., 2 100-TPI Hex MFM-075-HR

Description
The MFM-075-HR Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 100-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench, with no bulky knobs risking accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount. A mirror can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics. MFM Mounts are Designed for Industrial Applications Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting. Flexure Design Means Compact Size With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design. A High Resolution 100-TPI Option All MFM Industrial Flexure mirror mounts are available with either 80-TPI or 100-TPI adjusters. The 100-TPI thread (available in the –HR versions) provides a 25% increase in adjustment sensitivity meaning more accurate alignments. The graphic below shows the difference between an 80-TPI thread and a 100-TPI thread. Note that while the pitch is distance between threads, it also can be thought of as the distance the adjustment screw will travel in one complete rotation.
Request a Quote
Description
The MFM-075-HR Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 100-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench, with no bulky knobs risking accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount. A mirror can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics. MFM Mounts are Designed for Industrial Applications Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting. Flexure Design Means Compact Size With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design. A High Resolution 100-TPI Option All MFM Industrial Flexure mirror mounts are available with either 80-TPI or 100-TPI adjusters. The 100-TPI thread (available in the –HR versions) provides a 25% increase in adjustment sensitivity meaning more accurate alignments. The graphic below shows the difference between an 80-TPI thread and a 100-TPI thread. Note that while the pitch is distance between threads, it also can be thought of as the distance the adjustment screw will travel in one complete rotation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Optical Mount, High-Resolution Flexure, 0.75 in., 2 100-TPI Hex - MFM-075-HR - Newport MKS
Irvine, CA, United States
Industrial Optical Mount, High-Resolution Flexure, 0.75 in., 2 100-TPI Hex
MFM-075-HR
Industrial Optical Mount, High-Resolution Flexure, 0.75 in., 2 100-TPI Hex MFM-075-HR
The MFM-075-HR Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 100-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench, with no bulky knobs risking accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount. A mirror can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics. MFM Mounts are Designed for Industrial Applications Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting. Flexure Design Means Compact Size With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design. A High Resolution 100-TPI Option All MFM Industrial Flexure mirror mounts are available with either 80-TPI or 100-TPI adjusters. The 100-TPI thread (available in the –HR versions) provides a 25% increase in adjustment sensitivity meaning more accurate alignments. The graphic below shows the difference between an 80-TPI thread and a 100-TPI thread. Note that while the pitch is distance between threads, it also can be thought of as the distance the adjustment screw will travel in one complete rotation.

The MFM-075-HR Compact Stainless Steel Flexure Mirror Mount is designed for set and forget OEM applications. Welded construction, stiff flexure pivots, and precision adjustment screws provide excellent mechanical stability. 100-pitch adjustment screws yield arc sec-level sensitivity over a ±2.5° range. Adjustment is easy using an Allen wrench, with no bulky knobs risking accidental misalignment in the field. 3/4 inch (19.05 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount. A mirror can be secured with the built in nylon-tipped set screw or, using the adhesive wells, permanently bonded to the mount. An optional adaptor, Model A-75-50, is available to accommodate 0.5 in. (12.7 mm) optics.

MFM Mounts are Designed for Industrial Applications

Newport’s MFM Series Mirror Mounts are specifically designed for “Set and Forget” OEM applications. They all have: 1) Compact geometry, 2) Hex key (knobless) adjusters to save space and prevent tampering. 3) Extra stiffness from stainless steel construction. 4) Adhesive wells for permanent mirror mounting.


Flexure Design Means Compact Size

With a flexure mirror mount, a spring-steel element provides the means for angular positioning. The double-duty ability of the flexure provides both guided rotation as well as the spring force, enabling a more compact design.


A High Resolution 100-TPI Option

All MFM Industrial Flexure mirror mounts are available with either 80-TPI or 100-TPI adjusters. The 100-TPI thread (available in the –HR versions) provides a 25% increase in adjustment sensitivity meaning more accurate alignments. The graphic below shows the difference between an 80-TPI thread and a 100-TPI thread. Note that while the pitch is distance between threads, it also can be thought of as the distance the adjustment screw will travel in one complete rotation.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MFM-075-HR
Product Name Industrial Optical Mount, High-Resolution Flexure, 0.75 in., 2 100-TPI Hex
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Collimator and Laser Diode Adapter, 11 mm, 1 inch Mirror Mounts - CLH-11 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details
Optical Post, Gear Rack, 177.8 mm Height, 38.1 Diameter, M6 Thread - M-71 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Picomotor Piezo Mirror Mount, Center, 4.0 in. Diameter, 2-Axis - 8824-AC - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
View Details
Lens Adaptor, 2.0 in. Mount to 1.5 in. Diameter Lens, A-LINE - LH-2R1.5 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 9.9 mm (0.3898 inch)
View Details