The M-SG-11-4-ML Scientific Grade Honeycomb Core Optical Breadboard with Microlocks has a 300 mm width, a 300 mm length, and is 110 mm thick with Metric M6 holes on 25 mm grid with 12.5 mm borders. The M-SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, steel honeycomb core, and microlocks.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-SG-11-4-ML |
| Product Name | Honeycomb Optical Breadboard, 4.8 mm Skin, 300 x 300 x 110 mm, Microlocks,M6 |
| Type | Optical Breadboard; Optical Table |
| Style | Metric |
| Features | Ferromagnetic |