The M-PS-0.5E-T Precision Ground Stainless Steel Optical Post is 25.4 mm in diameter with a 12.7 mm height and M6 threads at each end. These posts can be used with the M-PS-1P Peg Adaptor, PS-B Pedestal Base, or the PS-T Spacers. The PS-T series Post and Peg System features the unique Peg Adaptor post to combine the best utility with unmatched versatility for any optics lab. This system, made from solid stainless steel components, allows any of the PS-T posts to be precisely installed and removed without changing its location within an optical setup.
| Newport MKS | |
|---|---|
| Product Category | Tool Holders |
| Product Number | M-PS-0.5E-T |
| Product Name | Optical Post, Peg Base, 12.7 mm Height, 25.4 mm Diameter, M6 Thread |
| Type | Post Holder |