The M-PG-33-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 900 mm width, a 900 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | M-PG-33-4-ML |
| Product Name | Optical Breadboard, Modal Damped, Microlocks, 900 x 900 mm, 110 mm, M6 |
| Type | Optical Breadboard; Optical Table |
| Style | Metric |
| Features | Ferromagnetic |