Newport MKS Optical Breadboard, Modal Damped, Microlocks, 600 x 600 mm, 59 mm, M6 M-PG-22-2-ML

Description
The M-PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 600 mm length, and is 59 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The M-PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 600 mm length, and is 59 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 600 x 600 mm, 59 mm, M6 - M-PG-22-2-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 600 x 600 mm, 59 mm, M6
M-PG-22-2-ML
Optical Breadboard, Modal Damped, Microlocks, 600 x 600 mm, 59 mm, M6 M-PG-22-2-ML
The M-PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 600 mm length, and is 59 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The M-PG-22-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 600 mm length, and is 59 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-PG-22-2-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 600 x 600 mm, 59 mm, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 6 Tunable Dampers, 900 x 1800 mm, 457 mm Thick, M6 - M-RS4000-36-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 900 x 59 mm, Microlocks, M6 - M-SG-33-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 24 x 24 in., Stainless Steel Surface, M6, Cleanroom - M-BTC-2424-SSH - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Breadboard, Modal Damped, 600 x 600 mm, 110 mm Thick, M6 - M-PG-22-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details