Newport MKS Optical Breadboard, Modal Damped, Microlocks, 600 x 900 mm, 110 mm, M6 M-PG-23-4-ML

Description
The M-PG-23-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 900 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The M-PG-23-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 900 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 600 x 900 mm, 110 mm, M6 - M-PG-23-4-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 600 x 900 mm, 110 mm, M6
M-PG-23-4-ML
Optical Breadboard, Modal Damped, Microlocks, 600 x 900 mm, 110 mm, M6 M-PG-23-4-ML
The M-PG-23-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 900 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The M-PG-23-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 600 mm width, a 900 mm length, and is 110 mm thick with M6-1.0 holes on 25 mm grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of <±0.1 mm over 600 mm2. The PG Breadboard also offers a 4.8 mm ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-PG-23-4-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 600 x 900 mm, 110 mm, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, Non Magnetic, 1500 x 2400 mm, 305 mm Thick, M6 Threads - M-RPR-N-58-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 94.49 inch (2400 mm)
View Details
Optical Breadboard Plate, Solid Aluminum, 100 x 300 mm, 25 mm M6 Grid - M-SA2-04X12 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 11.81 inch (300 mm)
View Details
Optical Breadboard Plate, Solid Aluminum, 8 x 8 in., 1/4-20, Double Density - SA2-08x08-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 8 inch (203 mm)
View Details