Newport MKS Manual Linear Stage, Compact, Dovetail, 9.5 mm Travel, 43 N Load, M4 M-MT-X

Description
The M-MT-X Compact Metric Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5 mm travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail Slide Bearings for Smooth Motion Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These stages do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These stages are most notably compact, measuring just 1-in. (25.4 mm) along each of its square sides. A 8-32 or M4 threaded brass insert on each stage allows the easy attachment of any MPH Post Holder. Precise, 1 µm Step Control With Locks For Secure Hold Each stage come equipped with an 80 TPI drive screw for precision positioning of 1 µm. The motion can then be locked in place using a hex set screw controlled locking mechanism that insures placement over long times. Despite their small dimensions, these dovetail stages can translate appreciable mass, with a center load capacity of just less than 10 lbs (43 N max). Easily Combined for Multi-axis Motion These linear stages are compatible with MT Series Rotation Mounts. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the shown image, the MT-RS rotation mount is mounted to our MT-X manual stage using one side of the adapter bracket. Optical Table Mounting MT Stages can be mounted to optical tables using the table clamp. Optical Rail Mounting The MT Stages can be rail mounted via the Miniature Optical Rail System.
Request a Quote
Description
The M-MT-X Compact Metric Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5 mm travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail Slide Bearings for Smooth Motion Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These stages do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These stages are most notably compact, measuring just 1-in. (25.4 mm) along each of its square sides. A 8-32 or M4 threaded brass insert on each stage allows the easy attachment of any MPH Post Holder. Precise, 1 µm Step Control With Locks For Secure Hold Each stage come equipped with an 80 TPI drive screw for precision positioning of 1 µm. The motion can then be locked in place using a hex set screw controlled locking mechanism that insures placement over long times. Despite their small dimensions, these dovetail stages can translate appreciable mass, with a center load capacity of just less than 10 lbs (43 N max). Easily Combined for Multi-axis Motion These linear stages are compatible with MT Series Rotation Mounts. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the shown image, the MT-RS rotation mount is mounted to our MT-X manual stage using one side of the adapter bracket. Optical Table Mounting MT Stages can be mounted to optical tables using the table clamp. Optical Rail Mounting The MT Stages can be rail mounted via the Miniature Optical Rail System.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, Compact, Dovetail, 9.5 mm Travel, 43 N Load, M4 - M-MT-X - Newport MKS
Irvine, CA, United States
Manual Linear Stage, Compact, Dovetail, 9.5 mm Travel, 43 N Load, M4
M-MT-X
Manual Linear Stage, Compact, Dovetail, 9.5 mm Travel, 43 N Load, M4 M-MT-X
The M-MT-X Compact Metric Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5 mm travel range. An integral 80 pitch drives provide 1 μm sensitivity. Dovetail Slide Bearings for Smooth Motion Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These stages do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These stages are most notably compact, measuring just 1-in. (25.4 mm) along each of its square sides. A 8-32 or M4 threaded brass insert on each stage allows the easy attachment of any MPH Post Holder. Precise, 1 µm Step Control With Locks For Secure Hold Each stage come equipped with an 80 TPI drive screw for precision positioning of 1 µm. The motion can then be locked in place using a hex set screw controlled locking mechanism that insures placement over long times. Despite their small dimensions, these dovetail stages can translate appreciable mass, with a center load capacity of just less than 10 lbs (43 N max). Easily Combined for Multi-axis Motion These linear stages are compatible with MT Series Rotation Mounts. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the shown image, the MT-RS rotation mount is mounted to our MT-X manual stage using one side of the adapter bracket. Optical Table Mounting MT Stages can be mounted to optical tables using the table clamp. Optical Rail Mounting The MT Stages can be rail mounted via the Miniature Optical Rail System.

The M-MT-X Compact Metric Dovetail Linear Stage provides smooth, high resolution 1-axis X positioning for miniature components. These unique stages are only 25.4 mm square yet provide a full 9.5 mm travel range. An integral 80 pitch drives provide 1 μm sensitivity.

Dovetail Slide Bearings for Smooth Motion

Dovetail stages are ideal for small, controlled travel to eventually remain locked in place for long time periods. These stages do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique shape ensures accurate, repeatable motion. These stages are most notably compact, measuring just 1-in. (25.4 mm) along each of its square sides. A 8-32 or M4 threaded brass insert on each stage allows the easy attachment of any MPH Post Holder.

Precise, 1 µm Step Control With Locks For Secure Hold

Each stage come equipped with an 80 TPI drive screw for precision positioning of 1 µm. The motion can then be locked in place using a hex set screw controlled locking mechanism that insures placement over long times. Despite their small dimensions, these dovetail stages can translate appreciable mass, with a center load capacity of just less than 10 lbs (43 N max).


Easily Combined for Multi-axis Motion

These linear stages are compatible with MT Series Rotation Mounts. They can be combined to provide multi-axis motion and can be easily adapted to fit a specific system's needs. In the shown image, the MT-RS rotation mount is mounted to our MT-X manual stage using one side of the adapter bracket.


Optical Table Mounting


MT Stages can be mounted to optical tables using the table clamp.


Optical Rail Mounting


The MT Stages can be rail mounted via the Miniature Optical Rail System.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-MT-X
Product Name Manual Linear Stage, Compact, Dovetail, 9.5 mm Travel, 43 N Load, M4
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, High-Performance, Low-Profile, 4.0 in. Travel, 1/4-20 - 443-4 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.02 inch (102 mm)
View Details
XYZ Linear Stage, Dovetail, Peg-Joining, 0.5 in., 8-32 and 1/4-20 - 460PD-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Dovetail Slide
View Details
XY Linear Stage, Crossed-Roller, 12.7 mm Travel, M2.5, M4, M6 - 9066-XY-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XY Pico, Z Micro, M4, M6 - 9064-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details