Newport MKS Adaptor Bracket, M-MT Series Stages, Metric M-MT-AB2

Description
The M-MT-AB2 Metric Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop M-MT Series stages. For example, the MT-RS Optic Rotator can be directly mounted to one of the M-MT stages using just one of the disassembled M-MT-AB2 adaptor plates. This adaptor bracket can also be used to stack an M-MT-X atop an M-MT-XY to form the MT-XYZ positioner allowing the flexibility to configure left- or right-handed 3-axis micropositioners with either a high or low profile Z-axis platform position.
Request a Quote
Description
The M-MT-AB2 Metric Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop M-MT Series stages. For example, the MT-RS Optic Rotator can be directly mounted to one of the M-MT stages using just one of the disassembled M-MT-AB2 adaptor plates. This adaptor bracket can also be used to stack an M-MT-X atop an M-MT-XY to form the MT-XYZ positioner allowing the flexibility to configure left- or right-handed 3-axis micropositioners with either a high or low profile Z-axis platform position.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptor Bracket, M-MT Series Stages, Metric - M-MT-AB2 - Newport MKS
Irvine, CA, United States
Adaptor Bracket, M-MT Series Stages, Metric
M-MT-AB2
Adaptor Bracket, M-MT Series Stages, Metric M-MT-AB2
The M-MT-AB2 Metric Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop M-MT Series stages. For example, the MT-RS Optic Rotator can be directly mounted to one of the M-MT stages using just one of the disassembled M-MT-AB2 adaptor plates. This adaptor bracket can also be used to stack an M-MT-X atop an M-MT-XY to form the MT-XYZ positioner allowing the flexibility to configure left- or right-handed 3-axis micropositioners with either a high or low profile Z-axis platform position.

The M-MT-AB2 Metric Right Angle Bracket is a two piece right angle bracket which can be disassembled to provide two identical adaptor plates ideal for mounting a variety of components atop M-MT Series stages. For example, the MT-RS Optic Rotator can be directly mounted to one of the M-MT stages using just one of the disassembled M-MT-AB2 adaptor plates. This adaptor bracket can also be used to stack an M-MT-X atop an M-MT-XY to form the MT-XYZ positioner allowing the flexibility to configure left- or right-handed 3-axis micropositioners with either a high or low profile Z-axis platform position.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number M-MT-AB2
Product Name Adaptor Bracket, M-MT Series Stages, Metric
Device Type Dovetail Slide
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 - 9061-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum, No Baseplate - 9067-COM-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
Manual Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XYZ Linear Stage, Dovetail, 0.55 in XY, .20 in Z, 1.57 x 1.57 in. - DS40-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5512 inch (14 mm)
Y-Axis Travel 0.5512 inch (14 mm)
View Details